Vogel's logo

Vogel's PPL 1515 project mount Ceiling Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57877
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vogel's PPL 1515 project mount Ceiling Black:

Vogel's PPL 1515, Ceiling, 33.1 lbs (15 kg), Black, 0 - 5°, 39.4" (100 cm)

Long summary description Vogel's PPL 1515 project mount Ceiling Black:

Vogel's PPL 1515. Mounting type: Ceiling, Maximum weight capacity: 33.1 lbs (15 kg), Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.