Vogel's EFWE 6455 RC Glider™ electronic wall support, 154.3 lbs (70 kg), 42"
Vogel's EFWE 6455 RC Glider™ electronic wall support. Maximum weight capacity: 154.3 lbs (70 kg), Minimum screen size: 42". Product color: Silver. Remotely operated