Viewsonic logo

Viewsonic WPG-100 wireless presentation system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14048
Info modified on:
04 Apr 2019, 07:13:35
Short summary description Viewsonic WPG-100 wireless presentation system:

Viewsonic WPG-100, UL, cUL, FCC, Part 15 Class B, IC, R-SMA, 10/100 Ethernet, 5 - 40 °C, 20 - 85%, 7.69 oz (218 g)

Long summary description Viewsonic WPG-100 wireless presentation system:

Viewsonic WPG-100. Certification: UL, cUL, FCC, Part 15 Class B, IC. Antenna connector type: R-SMA. Cabling technology: 10/100 Ethernet. Weight: 7.69 oz (218 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.