Viewsonic VX Series VX3276-2K-mhd-2, 32", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Silver
Viewsonic VX Series VX3276-2K-mhd-2. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Silver