Viewsonic VX Series VX3258-2KC-MHD, 31.5", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black
Viewsonic VX Series VX3258-2KC-MHD. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black