Viewsonic logo

Viewsonic VX Series VX3209-2K computer monitor 32" 2560 x 1440 pixels Quad HD LCD White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39251
Info modified on:
18 Jun 2024, 21:34:39
Short summary description Viewsonic VX Series VX3209-2K computer monitor 32" 2560 x 1440 pixels Quad HD LCD White:

Viewsonic VX Series VX3209-2K, 32", 2560 x 1440 pixels, Quad HD, LCD, 8 ms, White

Long summary description Viewsonic VX Series VX3209-2K computer monitor 32" 2560 x 1440 pixels Quad HD LCD White:

Viewsonic VX Series VX3209-2K. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.