Viewsonic logo

Viewsonic VX Series 2880ML LED display 28" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60138
Info modified on:
27 May 2024, 12:01:15
Short summary description Viewsonic VX Series 2880ML LED display 28" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Viewsonic VX Series 2880ML, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Viewsonic VX Series 2880ML LED display 28" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Viewsonic VX Series 2880ML. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.