Viewsonic VX Series VX2778-SMHD, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver
Viewsonic VX Series VX2778-SMHD. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Silver