Viewsonic logo

Viewsonic VX Series VX2776-smhd computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173855
Info modified on:
09 Jan 2023, 09:33:12
Short summary description Viewsonic VX Series VX2776-smhd computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:

Viewsonic VX Series VX2776-smhd, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black, Silver

Long summary description Viewsonic VX Series VX2776-smhd computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:

Viewsonic VX Series VX2776-smhd. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.