Viewsonic logo

Viewsonic VX Series VX2758-PC-MH LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120611
Info modified on:
14 Mar 2025, 19:42:58
Short summary description Viewsonic VX Series VX2758-PC-MH LED display 27" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2758-PC-MH, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Viewsonic VX Series VX2758-PC-MH LED display 27" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2758-PC-MH. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.