Viewsonic logo

Viewsonic VX Series VX2458-C-mhd LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187817
Info modified on:
14 Mar 2025, 19:42:58
Short summary description Viewsonic VX Series VX2458-C-mhd LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2458-C-mhd, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Viewsonic VX Series VX2458-C-mhd LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2458-C-mhd. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.