Viewsonic LED LCD VX2453mh-LED, 23.6", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Viewsonic LED LCD VX2453mh-LED. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black