Viewsonic logo

Viewsonic VX Series VX2363SMHL LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106736
Info modified on:
31 May 2024, 09:35:22
Short summary description Viewsonic VX Series VX2363SMHL LED display 23" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2363SMHL, 23", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Viewsonic VX Series VX2363SMHL LED display 23" 1920 x 1080 pixels Full HD Black:

Viewsonic VX Series VX2363SMHL. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.