Viewsonic logo

Viewsonic LED LCD VX2253MH-LED LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75398
Info modified on:
25 Nov 2022, 10:14:46
Short summary description Viewsonic LED LCD VX2253MH-LED LED display 21.5" 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VX2253MH-LED, 21.5", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Viewsonic LED LCD VX2253MH-LED LED display 21.5" 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VX2253MH-LED. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.