Viewsonic X Series VX2233WM 21.5" LCD Monitor, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms
Viewsonic X Series VX2233WM 21.5" LCD Monitor. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°