Viewsonic logo

Viewsonic CDE4302 Digital signage flat panel 43" LED 350 cd/m² Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116535
Info modified on:
26 Jul 2024, 11:26:49
Short summary description Viewsonic CDE4302 Digital signage flat panel 43" LED 350 cd/m² Full HD Black:

Viewsonic CDE4302, Digital signage flat panel, 43", LED, 1920 x 1080 pixels

Long summary description Viewsonic CDE4302 Digital signage flat panel 43" LED 350 cd/m² Full HD Black:

Viewsonic CDE4302. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.