Viewsonic LED LCD VS15453, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Viewsonic LED LCD VS15453. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black