Viewsonic logo

Viewsonic LED LCD VS15451 computer monitor 21.5" 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223099
Info modified on:
19 Feb 2024, 19:04:56
Short summary description Viewsonic LED LCD VS15451 computer monitor 21.5" 1920 x 1080 pixels Black:

Viewsonic LED LCD VS15451, 21.5", 1920 x 1080 pixels, LCD, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VS15451 computer monitor 21.5" 1920 x 1080 pixels Black:

Viewsonic LED LCD VS15451. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display technology: LCD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.