Viewsonic logo

Viewsonic LED LCD VA2046m-LED LED display 20" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153337
Info modified on:
25 Nov 2022, 10:14:46
Short summary description Viewsonic LED LCD VA2046m-LED LED display 20" 1600 x 900 pixels Black:

Viewsonic LED LCD VA2046m-LED, 20", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA2046m-LED LED display 20" 1600 x 900 pixels Black:

Viewsonic LED LCD VA2046m-LED. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.