Viewsonic Graphic Series VG2233-LED, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Viewsonic Graphic Series VG2233-LED. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black