Viewsonic logo

Viewsonic Graphic Series VG2239M-LED LED display 22" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137887
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Viewsonic Graphic Series VG2239M-LED LED display 22" 1920 x 1080 pixels Full HD Black:

Viewsonic Graphic Series VG2239M-LED, 22", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Viewsonic Graphic Series VG2239M-LED LED display 22" 1920 x 1080 pixels Full HD Black:

Viewsonic Graphic Series VG2239M-LED. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.