Viewsonic logo

Viewsonic LED LCD VA2232w-LED computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131256
Info modified on:
19 Feb 2024, 19:05:02
Short summary description Viewsonic LED LCD VA2232w-LED computer monitor 22" 1680 x 1050 pixels Black:

Viewsonic LED LCD VA2232w-LED, 22", 1680 x 1050 pixels, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA2232w-LED computer monitor 22" 1680 x 1050 pixels Black:

Viewsonic LED LCD VA2232w-LED. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.