Viewsonic logo

Viewsonic LED LCD VA1938wa-LED LED display 19" 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108228
Info modified on:
31 May 2024, 09:35:04
Short summary description Viewsonic LED LCD VA1938wa-LED LED display 19" 1366 x 768 pixels HD Black:

Viewsonic LED LCD VA1938wa-LED, 19", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA1938wa-LED LED display 19" 1366 x 768 pixels HD Black:

Viewsonic LED LCD VA1938wa-LED. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.