Viewsonic logo

Viewsonic X Series Widescreen LCD Monitor 22" VX2260wm computer monitor 21.5" 1920 x 1200 pixels Full HD Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115453
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic X Series Widescreen LCD Monitor 22" VX2260wm computer monitor 21.5" 1920 x 1200 pixels Full HD Black:

Viewsonic X Series Widescreen LCD Monitor 22" VX2260wm, 21.5", 1920 x 1200 pixels, Full HD, LCD, 2 ms, Black

Long summary description Viewsonic X Series Widescreen LCD Monitor 22" VX2260wm computer monitor 21.5" 1920 x 1200 pixels Full HD Black:

Viewsonic X Series Widescreen LCD Monitor 22" VX2260wm. Display diagonal: 21.5", Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.