Viewsonic logo

Viewsonic Professional Series Widescreen LCD Monitor 26" VP2650wb computer monitor 25.5" 1920 x 1200 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45651
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Viewsonic Professional Series Widescreen LCD Monitor 26" VP2650wb computer monitor 25.5" 1920 x 1200 pixels Black:

Viewsonic Professional Series Widescreen LCD Monitor 26" VP2650wb, 25.5", 1920 x 1200 pixels, LCD, 3 ms, Black

Long summary description Viewsonic Professional Series Widescreen LCD Monitor 26" VP2650wb computer monitor 25.5" 1920 x 1200 pixels Black:

Viewsonic Professional Series Widescreen LCD Monitor 26" VP2650wb. Display diagonal: 25.5", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.