Viewsonic logo

Viewsonic Graphic Series VG2021m - 20" LCD Display computer monitor 20" 1400 x 1050 pixels

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69610
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Graphic Series VG2021m - 20" LCD Display computer monitor 20" 1400 x 1050 pixels:

Viewsonic Graphic Series VG2021m - 20" LCD Display, 20", 1400 x 1050 pixels, LCD, 8 ms

Long summary description Viewsonic Graphic Series VG2021m - 20" LCD Display computer monitor 20" 1400 x 1050 pixels:

Viewsonic Graphic Series VG2021m - 20" LCD Display. Display diagonal: 20", Display resolution: 1400 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.