Viewsonic logo

Viewsonic E2 Series VA912 computer monitor 19" 1280 x 1024 pixels LCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54369
Info modified on:
19 Feb 2024, 19:05:15
Short summary description Viewsonic E2 Series VA912 computer monitor 19" 1280 x 1024 pixels LCD Silver:

Viewsonic E2 Series VA912, 19", 1280 x 1024 pixels, LCD, LCD, 8 ms, Silver

Long summary description Viewsonic E2 Series VA912 computer monitor 19" 1280 x 1024 pixels LCD Silver:

Viewsonic E2 Series VA912. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Built-in speaker(s). Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.