Viewsonic 37" Widescreen LCD TV, 37", 1366 x 768 pixels, HD, LCD, Silver
Viewsonic 37" Widescreen LCD TV. Display diagonal: 37", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Silver