Viewsonic Professional Series VP920 - 19" Ergonomic LCD Monitor, 19", 1280 x 1024 pixels, LCD, 4 ms, Silver
Viewsonic Professional Series VP920 - 19" Ergonomic LCD Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Silver