Viewsonic logo

Viewsonic VP Series VP2785-4K LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155018
Info modified on:
20 Mar 2025, 11:30:18
Short summary description Viewsonic VP Series VP2785-4K LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Viewsonic VP Series VP2785-4K, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Viewsonic VP Series VP2785-4K LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

Viewsonic VP Series VP2785-4K. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.