Viewsonic LED LCD VP2780-4K, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black
Viewsonic LED LCD VP2780-4K. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black