Viewsonic Professional Series VP2365wb, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black
Viewsonic Professional Series VP2365wb. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black