Viewsonic logo

Viewsonic VG Series VG2448a computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95526
Info modified on:
30 Dec 2024, 17:23:55
Short summary description Viewsonic VG Series VG2448a computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Viewsonic VG Series VG2448a, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic VG Series VG2448a computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Viewsonic VG Series VG2448a. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.