Viewsonic logo

Viewsonic VG Series VG2448 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155279
Info modified on:
20 Mar 2025, 10:05:06
Short summary description Viewsonic VG Series VG2448 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Viewsonic VG Series VG2448, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic VG Series VG2448 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Viewsonic VG Series VG2448. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.