Viewsonic logo

Viewsonic VG Series VG2439Smh LED display 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143102
Info modified on:
25 Nov 2022, 10:14:49
Short summary description Viewsonic VG Series VG2439Smh LED display 24" 1920 x 1080 pixels Full HD LCD Black:

Viewsonic VG Series VG2439Smh, 24", 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black

Long summary description Viewsonic VG Series VG2439Smh LED display 24" 1920 x 1080 pixels Full HD LCD Black:

Viewsonic VG Series VG2439Smh. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 6.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.