Viewsonic logo

Viewsonic Value Series VG2439m-LED LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151645
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic Value Series VG2439m-LED LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VG2439m-LED, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic Value Series VG2439m-LED LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VG2439m-LED. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.