Viewsonic logo

Viewsonic Graphic Series VG2227wm 22" LCD Monitor computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66364
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Graphic Series VG2227wm 22" LCD Monitor computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Viewsonic Graphic Series VG2227wm 22" LCD Monitor, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Viewsonic Graphic Series VG2227wm 22" LCD Monitor computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Viewsonic Graphic Series VG2227wm 22" LCD Monitor. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.