Viewsonic Graphic Series VG2028WM, 20", 1600 x 900 pixels, 5 ms, Black
Viewsonic Graphic Series VG2028WM. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black