Viewsonic logo

Viewsonic A Series VA712b computer monitor 17" 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36742
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic A Series VA712b computer monitor 17" 1280 x 1024 pixels Black:

Viewsonic A Series VA712b, 17", 1280 x 1024 pixels, 8 ms, Black

Long summary description Viewsonic A Series VA712b computer monitor 17" 1280 x 1024 pixels Black:

Viewsonic A Series VA712b. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 173°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.