Viewsonic logo

Viewsonic A Series VA2446m-LED LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119630
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic A Series VA2446m-LED LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic A Series VA2446m-LED, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic A Series VA2446m-LED LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic A Series VA2446m-LED. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.