Viewsonic logo

Viewsonic Value Series VA2419-sh LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104342
Info modified on:
27 May 2024, 15:03:45
Short summary description Viewsonic Value Series VA2419-sh LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VA2419-sh, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic Value Series VA2419-sh LED display 24" 1920 x 1080 pixels Full HD Black:

Viewsonic Value Series VA2419-sh. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.