Viewsonic logo

Viewsonic A Series VA2359-smh computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41726
Info modified on:
11 Oct 2023, 09:59:31
Short summary description Viewsonic A Series VA2359-smh computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Viewsonic A Series VA2359-smh, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Viewsonic A Series VA2359-smh computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Viewsonic A Series VA2359-smh. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.