Viewsonic logo

Viewsonic LED LCD VA2333-LED computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24417
Info modified on:
31 May 2024, 09:35:01
Short summary description Viewsonic LED LCD VA2333-LED computer monitor 23" 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VA2333-LED, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Viewsonic LED LCD VA2333-LED computer monitor 23" 1920 x 1080 pixels Full HD Black:

Viewsonic LED LCD VA2333-LED. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.