Viewsonic Value Series VA2213W, 21.5", 1920 x 1080 pixels, LCD, 5 ms, Black
Viewsonic Value Series VA2213W. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black