Viewsonic Value Series VA1931WMA-LED, 18.5", 1366 x 768 pixels, LCD, 5 ms, Black
Viewsonic Value Series VA1931WMA-LED. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black