Viewsonic Value Series 19" VA1916w LCD, 19", 1440 x 900 pixels, LCD, 5 ms, Black
Viewsonic Value Series 19" VA1916w LCD. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product color: Black