Viewsonic logo

Viewsonic V350 3.5" Dual SIM Android 2.2 3G 0.5 GB 1500 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8965
Info modified on:
27 Feb 2024, 15:01:41
Short summary description Viewsonic V350 3.5" Dual SIM Android 2.2 3G 0.5 GB 1500 mAh Black:

Viewsonic V350, 3.5", 480 x 320 pixels, 0.5 GB, 5 MP, Android 2.2, Black

Long summary description Viewsonic V350 3.5" Dual SIM Android 2.2 3G 0.5 GB 1500 mAh Black:

Viewsonic V350. Display diagonal: 3.5", Display resolution: 480 x 320 pixels. Processor frequency: 0.6 GHz, Processor family: Qualcomm. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.41 oz (125 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.