Viewsonic logo

Viewsonic Q71 monitor CRT 17" White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53682
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Q71 monitor CRT 17" White:

Viewsonic Q71, 17", 9.57" (24.3 cm), 12.8" (32.5 cm), 1280 x 1024 pixels, 30 - 70 kHz, 50 - 160 Hz

Long summary description Viewsonic Q71 monitor CRT 17" White:

Viewsonic Q71. Display diagonal: 17", Viewable size, vertical: 9.57" (24.3 cm), Viewable size, horizontal: 12.8" (32.5 cm). Product color: White, Certification: UL/cUL, DHHS, FCC-B, ICES-003, CB, MPR II, TUV/GS, TUV/Ergo, Argentina-TUV/S, NOM. Power consumption (typical): 75 W, Power source: AC, Power requirements: 90-264V, 50/60Hz. Depth: 15.8" (402 mm), Height: 16.7" (425 mm), Width: 16.1" (410 mm). Package weight: 38.6 lbs (17.5 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.