Viewsonic logo

Viewsonic PS700X data projector Ultra short throw projector 3300 ANSI lumens XGA (1024x768) 3D Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26531
Info modified on:
10 Aug 2024, 11:31:59
Short summary description Viewsonic PS700X data projector Ultra short throw projector 3300 ANSI lumens XGA (1024x768) 3D Gray, White:

Viewsonic PS700X, 3300 ANSI lumens, XGA (1024x768), 10000:1, 0.55", DMD, Lamp

Long summary description Viewsonic PS700X data projector Ultra short throw projector 3300 ANSI lumens XGA (1024x768) 3D Gray, White:

Viewsonic PS700X. Projector brightness: 3300 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (dynamic): 10000:1. Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 7500 h. Offset: 135%. Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1152 x 870,.... Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.