Viewsonic logo

Viewsonic PLED-W500 data projector 500 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32013
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Viewsonic PLED-W500 data projector 500 ANSI lumens DLP WXGA (1280x800) Black:

Viewsonic PLED-W500, 500 ANSI lumens, DLP, WXGA (1280x800), 6000:1, 30 - 80", 35.8 - 94.5" (0.91 - 2.4 m)

Long summary description Viewsonic PLED-W500 data projector 500 ANSI lumens DLP WXGA (1280x800) Black:

Viewsonic PLED-W500. Projector brightness: 500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1440 x 1050, 1680 x 1050 (WSXGA+), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. USB connector type: USB Type-A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.